Integrated Silicon Solution, Inc. 8Mb Memory IC and Storage Component IS25LP080D-JULE-TR

Description
8Mb QSPI, 8-pin USON 2x3mm, RoHS Product overview: IS25LP080D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP080D-JULE- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8Mb QSPI, 8-pin USON 2x3mm, RoHS Product overview: IS25LP080D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP080D-JULE- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Mb Memory IC and Storage Component - 774-IS25LP080D-JULE-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8Mb Memory IC and Storage Component
774-IS25LP080D-JULE-TR
8Mb Memory IC and Storage Component 774-IS25LP080D-JULE-TR
8Mb QSPI, 8-pin USON 2x3mm, RoHS Product overview: IS25LP080D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP080D-JULE- TR can be used for catalog matching and distributor lookup.

8Mb QSPI, 8-pin USON 2x3mm, RoHS Product overview: IS25LP080D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP080D-JULE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS25LP080D-JULE-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 8MBIT SPI/QUAD 8USON

IC FLASH 8MBIT SPI/QUAD 8USON

Buy Now Datasheet
Memory - 706-IS25LP080D-JULE-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 8MBIT SPI/QUAD 8USON

IC FLASH 8MBIT SPI/QUAD 8USON

Buy Now Datasheet
Memory - 706-IS25LP080D-JULE-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 8MBIT SPI/QUAD 8USON

IC FLASH 8MBIT SPI/QUAD 8USON

Buy Now Datasheet
8Mb QSPI, 8-pin USON 2x3mm, RoHS

8Mb QSPI, 8-pin USON 2x3mm, RoHS

Supplier's Site Datasheet
Memory - IS25LP080D-JULE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 8Mbit SPI - Quad I/O, QPI, DTR 133 MHz 7 ns 8-USON (2x3)

FLASH - NOR (SLC) Memory IC 8Mbit SPI - Quad I/O, QPI, DTR 133 MHz 7 ns 8-USON (2x3)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS25LP080D-JULE-TR
Integrated Circuits (ICs) - Memory - Memory IS25LP080D-JULE-TR
8Mb QSPI, 8-pin USON 2x3mm, RoHS

8Mb QSPI, 8-pin USON 2x3mm, RoHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS25LP080D-JULE-TR 706-IS25LP080D-JULE-TR-ND IS25LP080D-JULE-TR IS25LP080D-JULE-TR IS25LP080D-JULE-TR
Product Name 8Mb Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Access Time 8 ns 7 ns 7 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Number of Words 1000 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-75DC - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - IS29GL256S-10DHB02-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256000 kbits
View Details
3 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details