IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: IS25LP080D-JNLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP080D-JNLA3
Alternative Parts (Cross-Reference): Cross
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory Memory
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NOR
Memory Size: 8Mbit
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP080D-JNLA3 | 706-IS25LP080D-JNLA3-ND | IS25LP080D-JNLA3 | IS25LP080D-JNLA3 | IS25LP080D-JNLA3 | IS25LP080D-JNLA3 | |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) Memory Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR |
| Access Time | 8 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |