Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921583-IS25LP080D-JB
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: IS25LP080
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: IS25LP080D-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP080D-JBLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
FLASH MEMORY, 8MBIT, 133MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 8MBIT SPI/QUAD 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921583-IS25LP080D-JBLE | 774-IS25LP080D-JBLE | 706-1578-ND | IS25LP080D-JBLE | IS25LP080D-JBLE | IS25LP080D-JBLE | 65AC5980 | IS25LP080D-JBLE |
| Product Name | Memory - Flash - IS25LP080D-JBLE | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Flash Memory, 8Mbit, 133Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC | ||
| Access Time | 8 ns | |||||||
| Endurance | 100000 Write/Erase Cycles |