FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: IS25LP080D-JBLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP080D-JBLE-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875327-IS25LP080D-JB
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS25LP080
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 706-1609-2, 706-1609-1, 706-1609-6, IS25LP080D-JBLE-TR-N
IC FLASH 8MBIT SPI/QUAD 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
IC FLASH 8M SPI 133MHZ 8SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1609-2-ND | 774-IS25LP080D-JBLE-TR | 875327-IS25LP080D-JBLE-TR | IS25LP080D-JBLE-TR | IS25LP080D-JBLE-TR | 413-IS25LP080D-JBLE-TR | IS25LP080D-JBLE-TR | IS25LP080D-JBLE-TR |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - IS25LP080D-JBLE-TR | Integrated Circuits (ICs) - Memory | Memory | IC FLASH 8M SPI 133MHZ 8SOIC | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8389 kbits | 8000 kbits | 8000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.209, 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 3.6V; 2.3V ~ 3.6V | 3V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V |