64Mb QPI/QPI/QSPI, 8-pin WSON6X8 Product overview: IS25LP064D-JLLE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP064D-JLLE-
Win Source Part Number: 1355118-IS25LP064D-J
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (8x6)
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.3V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 64Mbit
Memory Organization: 8M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 40µs, 800µs
IC FLASH 64MBIT SPI/QUAD 8WSON
IC FLASH 64MBIT SPI/QUAD 8WSON
IC FLASH 64MBIT SPI/QUAD 8WSON
FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
64Mb QPI/QPI/QSPI, 8-pin WSON6X8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP064D-JLLE-TR | 1355118-IS25LP064D-JLLE-TR | 706-IS25LP064D-JLLE-TRCT-ND | IS25LP064D-JLLE-TR | IS25LP064D-JLLE-TR |
| Product Name | 64Mb Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Access Time | 8 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Number of Words | 8000 k | ||||
| Pins | 8 |