Win Source Part Number: 1371516-IS25LP064D-J
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Package: Bulk
Product Status: Active
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Technology: FLASH - NOR (SLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.3V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 64Mbit
Memory Organization: 8M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 40µs, 800µs
64Mb QPI/QPI/QSPI, 8-pin SOP 208 Product overview: IS25LP064D-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP064D-JBLE can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT SPI/QUAD 8SOIC
FLASH - NOR (SLC) Memory IC 64Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-SOIC
64Mb QPI/QPI/QSPI, 8-pin SOP 208
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371516-IS25LP064D-JBLE | 774-IS25LP064D-JBLE | 706-IS25LP064D-JBLE-ND | IS25LP064D-JBLE | IS25LP064D-JBLE |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 64Mb Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | |
| Cycle Time | 40000 ns | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | Surface Mount |