FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 133MHz 16-SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC Product overview: IS25LP064A-JMLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP064A-JMLE can be used for catalog matching and distributor lookup.
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 852380-IS25LP064A-JM
Features: Memory IC 133 MHz
Package: Tube
Family Name: IS25LP064
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 64MBIT SPI/QUAD 16SOIC
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 133 MHz 16-SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1586-ND | 774-IS25LP064A-JMLE | 852380-IS25LP064A-JMLE | IS25LP064A-JMLE | IS25LP064A-JMLE | IS25LP064A-JMLE | IS25LP064A-JMLE |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - IS25LP064A-JMLE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295", 7.50mm Width) | ||||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | Surface Mount | 3.6V; 2.3V ~ 3.6V | 2.3V ~ 3.6V |