FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 133MHz 8-SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: IS25LP064A-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP064A-JBLE can be used for catalog matching and distributor lookup.
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 802539-IS25LP064A-JB
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 800μs
Memory Interface: SPI - Quad I/O, QPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
IC FLASH 64MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 133 MHz 8-SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
NOR FLASH MEMORY 64MBIT, 133MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
NOR FLASH MEMORY 64MBIT, 133MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-;RoHS Compliant: Yes
IC FLASH 64MBIT SPI/QUAD 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1440-5-ND | 774-IS25LP064A-JBLE | 802539-IS25LP064A-JBLE | IS25LP064A-JBLE | IS25LP064A-JBLE | IS25LP064A-JBLE | 52Y1847 | IS25LP064A-JBLE |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory - Flash - IS25LP064A-JBLE | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Nor Flash Memory 64Mbit, 133Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tube | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | SOIC; 8-SOIC (0.209", 5.30mm Width) | ||
| Supply Voltage | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | 2.3V ~ 3.6V | Surface Mount | 3.6V; 2.3V ~ 3.6V | 2.3V ~ 3.6V |