Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975886-IS25LP064-JBL
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Memory Type: NOR
Interface: SPI, Serial
Density: 64 Mb
Number of Pins: 8
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Page Size: 256 B
RoHS: Compliant
Min Operating Temperature: -40 °C
Address Bus Width: 24 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975886-IS25LP064-JBLE-TR |
| Product Name | OEM Parts - OEM Parts (F - I) - IS25LP064-JBLE-TR |