FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-USON (2x3)
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-USON (2x3)
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-USON (2x3)
4MB QSPI, 8-PIN USON 2X3MM, ROHS
4MB QSPI, 8-PIN USON 2X3MM, ROHS
4MB QSPI, 8-PIN USON 2X3MM, ROHS
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O, QPI, DTR 104 MHz 8 ns 8-USON (2x3)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP040E-JYLE-TRCT-ND | IS25LP040E-JYLE-TR | IS25LP040E-JYLE-TR | IS25LP040E-JYLE-TR | IS25LP040E-JYLE-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | FLASH - NOR | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |