Win Source Part Number: 1230081-IS25LP040E-J
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 8 ns
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.2ms
Memory Interface: SPI - Quad I/O, QPI, DTR
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-IS25LP040E-JNLE
IC FLASH 4MBIT SPI/QUAD 8SOIC Product overview: IS25LP040E-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP040E-JNLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-SOIC
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O, QPI, DTR 104 MHz 8 ns 8-SOIC
4MB QSPI, 8-PIN SOP 150MIL, ROHS
FLASH MEMORY, 4MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
4MB QSPI, 8-PIN SOP 150MIL, ROHS
4MB QSPI, 8-PIN SOP 150MIL, ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1230081-IS25LP040E-JNLE | 774-IS25LP040E-JNLE | 706-IS25LP040E-JNLE-ND | IS25LP040E-JNLE | IS25LP040E-JNLE | 33AK3190 | IS25LP040E-JNLE | IS25LP040E-JNLE |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Flash Memory, 4Mbit, -40 To 105Deg C Rohs Compliant Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | FLASH - NOR | Flash | Flash; Flash | Flash; Non-Volatile |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns | 8 ns | 8 ns | ||
| Cycle Time | 1.20E6 ns | |||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC |