IC FLASH 32MBIT SPI/QUAD 8USON
IC FLASH 32MBIT SPI/QUAD 8USON
IC FLASH 32MBIT SPI/QUAD 8USON
32Mb QSPI, 8-pin USON 3X4MM,, Ro Product overview: IS25LP032D-JTLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP032D-JTLA3
32Mb QSPI, 8-pin USON 3X4MM,, Ro
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP032D-JTLA3-TRDKR-ND | 774-IS25LP032D-JTLA3-TR | IS25LP032D-JTLA3-TR |
| Product Name | Memory | 32Mb Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 32000 kbits | 32000 kbits | |
| Package Type | 8-UDFN Exposed Pad | Tape & Reel (TR) | |
| Supply Voltage | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | Surface Mount |