32Mb QSPI, 8-pin SOP 150Mil, RoH Product overview: IS25LP032D-JNLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP032D-JNLA3
IC FLASH 32MBIT SPI/QUAD 8SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
IC FLASH 32MBIT SPI/QUAD 8SOIC
32Mb QSPI, 8-pin SOP 150Mil, RoH
32Mb QSPI, 8-pin SOP 150Mil, RoH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP032D-JNLA3-TR | 706-IS25LP032D-JNLA3-TRCT-ND | IS25LP032D-JNLA3-TR | IS25LP032D-JNLA3-TR |
| Product Name | 32Mb Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | FLASH - NOR (SLC) |
| Access Time | 7 ns | 7 ns | ||
| Cycle Time | 40000 to 800000 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Address Bus Width | 8 bits |