IC FLASH 32MBIT SPI/QUAD 8WSON Product overview: IS25LP032D-JLLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP032D-JLLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-WSON (8x6)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921580-IS25LP032D-JL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 8-WSON (8x6)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: IS25LP032
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IS25LP032D-JLLE-ND, 706-1605
FLASH MEMORY, 32MBIT, 133MHZ, WSON-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
FLASH MEMORY, 32MBIT, 133MHZ, WSON-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:-; RoHS Compliant: Yes
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (8x6)
IC FLASH 32MBIT SPI/QUAD 8WSON
IC FLASH 32MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP032D-JLLE | 706-1605-ND | 921580-IS25LP032D-JLLE | 15AC7593 | IS25LP032D-JLLE | IS25LP032D-JLLE | IS25LP032D-JLLE |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - IS25LP032D-JLLE | Flash Memory, 32Mbit, 133Mhz, Wson-8; Flash Memory Type Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 8 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Number of Words | 4000 k |