Integrated Silicon Solution, Inc. Memory - Flash - IS25LP032D-JBLA3 IS25LP032D-JBLA3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921578-IS25LP032D-JB LA3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: IS25LP032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921578-IS25LP032D-JB LA3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: IS25LP032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - IS25LP032D-JBLA3 - 921578-IS25LP032D-JBLA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - IS25LP032D-JBLA3
921578-IS25LP032D-JBLA3
Memory - Flash - IS25LP032D-JBLA3 921578-IS25LP032D-JBLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921578-IS25LP032D-JB LA3 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC Package: 8-SOIC (0.209", 5.30mm Width) Package: Tray Mounting: Surface Mount Family Name: IS25LP032 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921578-IS25LP032D-JBLA3
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 8-SOIC
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: IS25LP032
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - 706-IS25LP032D-JBLA3-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-IS25LP032D-JBLA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-IS25LP032D-JBLA3
Quad Memory IC and Storage Component 774-IS25LP032D-JBLA3
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: IS25LP032D-JBLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP032D-JBLA3 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: IS25LP032D-JBLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP032D-JBLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Memory - IS25LP032D-JBLA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS25LP032D-JBLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS25LP032D-JBLA3
Integrated Circuits (ICs) - Memory - Memory IS25LP032D-JBLA3
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921578-IS25LP032D-JBLA3 706-IS25LP032D-JBLA3-ND 774-IS25LP032D-JBLA3 IS25LP032D-JBLA3 IS25LP032D-JBLA3 IS25LP032D-JBLA3
Product Name Memory - Flash - IS25LP032D-JBLA3 Memory Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Supply Voltage 2.3V ~ 3.6V -3.3V; 2.3 3.6V; 2.3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 5088-7031 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details