The IS25LP020E-JNLE is a 2Mbit (256Kbyte) serial flash memory device from Quarktwin Technology Ltd. It operates with a single voltage supply ranging from 2.30V to 3.60V and features a low power consumption profile, with an active read current of 6 mA and a standby current of 17 µA. The device supports multiple interfaces, including standard SPI, Multi-I/O SPI, and Quad Peripheral Interface (QPI), allowing for high-speed data transfer rates of up to 104 MHz, which can achieve equivalent clock rates of 416 MHz in QPI mode. This memory device is designed for applications requiring efficient data retention and flexibility, supporting more than 100,000 erase/program cycles and over 20 years of data retention. It features a programmable page size of 256 bytes and allows for various erase options, including chip erase and uniform sector/block erase. The IS25LP020E-JNLE also includes advanced security features such as software and hardware write protection, a dedicated security area, and a unique 128-bit ID for each device. The product is available in an 8-pin SOIC 150mil package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +105°C further enhances its applicability in diverse environments.
IC FLASH 2MBIT SPI/QUAD 8SOIC Product overview: IS25LP020E-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP020E-JNLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-SOIC
Category: IT infrastructure Memory
Win Source Part Number: 1454626-IS25LP020E-J
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NOR Memory IC 2Mbit SPI - Quad I/O, QPI, DTR 104 MHz 8 ns 8-SOIC
2MB QSPI, 8-PIN SOP 150MIL, ROHS
2MB QSPI, 8-PIN SOP 150MIL, ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25LP020E-JNLE | 706-IS25LP020E-JNLE-ND | 1454626-IS25LP020E-JNLE | IS25LP020E-JNLE | IS25LP020E-JNLE | IS25LP020E-JNLE |
| Product Name | Quad Memory IC and Storage Component | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns | ||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |