IC FLASH 16MBIT SPI/QPI 8USON
IC FLASH 16MBIT SPI/QPI 8USON
FLASH - NOR Memory IC 16Mb (2M x 8) SPI, QPI 133MHz 7ns 8-USON (2x3)
IC FLASH 16MBIT SPI/QPI 8USON Product overview: IS25LP016D-JULE-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP016D-JULE-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875325-IS25LP016D-JU
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI, QPI 133 MHz 7 ns 8-USON (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS25LP016
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 16MBIT SPI/QPI 8USON
FLASH - NOR Memory IC 16Mbit SPI, QPI 133 MHz 7 ns 8-USON (2x3)
IC FLASH 16MBIT SPI/QPI 8USON
IC FLASH 16MBIT SPI/QPI 8USON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP016D-JULE-TRDKR-ND | 774-IS25LP016D-JULE-TR | 875325-IS25LP016D-JULE-TR | IS25LP016D-JULE-TR | IS25LP016D-JULE-TR | IS25LP016D-JULE-TR | IS25LP016D-JULE-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - IS25LP016D-JULE-TR | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | 8-USON (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | |||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 3.6V; 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | 2.3V ~ 3.6V |