Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 845744-IS25LP016D-JN
Features: Memory IC 133 MHz
Package: Tube
Family Name: IS25LP016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: IS25LP016D-JNLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP016D-JNLE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
NOR FLASH MEMORY 16MBIT, 133MHZ, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 845744-IS25LP016D-JNLE | 774-IS25LP016D-JNLE | 706-1583-ND | IS25LP016D-JNLE | 15AC7587 | IS25LP016D-JNLE | IS25LP016D-JNLE | IS25LP016D-JNLE |
| Product Name | Memory - Flash - IS25LP016D-JNLE | Quad Memory IC and Storage Component | Memory | Memory | Nor Flash Memory 16Mbit, 133Mhz, Soic-8; Flash Memory Type Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 8 ns | |||||||
| Endurance | 100000 Write/Erase Cycles | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |