Integrated Silicon Solution, Inc. Computer Accessory IS25LP016D-JBLE

Description
NOR FLASH MEMORY 16MBIT, 133MHZ, SOIC-8; FLASH MEMORY TYPE:SERIAL NOR; MEMORY SIZE:16MBIT; FLASH MEMORY CONFIGURATION:2M X 8BIT; IC INTERFACE TYPE:SPI; MEMORY CASE STYLE:SOIC; NO. OF PINS:8PINS; CLOCK FREQUENCY:133MHZ; ACCESS TIME:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NOR FLASH MEMORY 16MBIT, 133MHZ, SOIC-8; FLASH MEMORY TYPE:SERIAL NOR; MEMORY SIZE:16MBIT; FLASH MEMORY CONFIGURATION:2M X 8BIT; IC INTERFACE TYPE:SPI; MEMORY CASE STYLE:SOIC; NO. OF PINS:8PINS; CLOCK FREQUENCY:133MHZ; ACCESS TIME:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Computer Accessory - 108083692 - Radwell International
Willingboro, NJ, United States
Computer Accessory
108083692
Computer Accessory 108083692
NOR FLASH MEMORY 16MBIT, 133MHZ, SOIC-8; FLASH MEMORY TYPE:SERIAL NOR; MEMORY SIZE:16MBIT; FLASH MEMORY CONFIGURATION:2M X 8BIT; IC INTERFACE TYPE:SPI; MEMORY CASE STYLE:SOIC; NO. OF PINS:8PINS; CLOCK FREQUENCY:133MHZ; ACCESS TIME:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NOR FLASH MEMORY 16MBIT, 133MHZ, SOIC-8; FLASH MEMORY TYPE:SERIAL NOR; MEMORY SIZE:16MBIT; FLASH MEMORY CONFIGURATION:2M X 8BIT; IC INTERFACE TYPE:SPI; MEMORY CASE STYLE:SOIC; NO. OF PINS:8PINS; CLOCK FREQUENCY:133MHZ; ACCESS TIME:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 108083692
Product Name Computer Accessory
Unlock Full Specs
to access all available technical data