Integrated Silicon Solution, Inc. Memory IS25LP016D-JBLA3-TR

Description
IC FLASH 16MBIT SPI/QUAD 8SOIC
Request a Quote Datasheet
Description
IC FLASH 16MBIT SPI/QUAD 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25LP016D-JBLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
Memory - 706-IS25LP016D-JBLA3-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
Memory - 706-IS25LP016D-JBLA3-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
16Mb Memory IC and Storage Component - 774-IS25LP016D-JBLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Mb Memory IC and Storage Component
774-IS25LP016D-JBLA3-TR
16Mb Memory IC and Storage Component 774-IS25LP016D-JBLA3-TR
16Mb QSPI, 8-pin SOP 208Mil, RoH Product overview: IS25LP016D-JBLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP016D-JBLA3 -TR can be used for catalog matching and distributor lookup.

16Mb QSPI, 8-pin SOP 208Mil, RoH Product overview: IS25LP016D-JBLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP016D-JBLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS25LP016D-JBLA3-TR
Integrated Circuits (ICs) - Memory - Memory IS25LP016D-JBLA3-TR
16Mb QSPI, 8-pin SOP 208Mil, RoH

16Mb QSPI, 8-pin SOP 208Mil, RoH

Supplier's Site
16Mb QSPI, 8-pin SOP 208Mil, RoH

16Mb QSPI, 8-pin SOP 208Mil, RoH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25LP016D-JBLA3-TR-ND 774-IS25LP016D-JBLA3-TR IS25LP016D-JBLA3-TR IS25LP016D-JBLA3-TR
Product Name Memory 16Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile FLASH - NOR (SLC)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.3V ~ 3.6V -3.3V; 2.3 Surface Mount 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 925 904 554 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers