FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-SOIC
FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-SOIC
FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O, QPI, DTR 104MHz 8ns 8-SOIC
FLASH - NOR Memory IC 1Mbit SPI - Quad I/O, QPI, DTR 104 MHz 8 ns 8-SOIC
1MB QSPI, 8-PIN SOP 150MIL, ROHS
1MB QSPI, 8-PIN SOP 150MIL, ROHS
1MB QSPI, 8-PIN SOP 150MIL, ROHS
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS25LP010E-JNLE-TR-ND | IS25LP010E-JNLE-TR | IS25LP010E-JNLE-TR | IS25LP010E-JNLE-TR | IS25LP010E-JNLE-TR |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | FLASH - NOR | Flash; Non-Volatile |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC |