Integrated Silicon Solution, Inc. Memory IS25LE01G-RILE

Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-LFBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-LFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25LE01G-RILE-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-LFBGA (6x8)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-LFBGA (6x8)

Buy Now Datasheet
Memory - IS25LE01G-RILE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O, QPI, DTR 133 MHz 24-LFBGA (6x8)

FLASH - NOR Memory IC 1Gbit SPI - Quad I/O, QPI, DTR 133 MHz 24-LFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25LE01G-RILE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LE01G-RILE
Integrated Circuits (ICs) - Memory IS25LE01G-RILE
IC FLASH 1GBIT SPI/QUAD 24LFBGA

IC FLASH 1GBIT SPI/QUAD 24LFBGA

Supplier's Site
IC FLASH 1GBIT SPI/QUAD 24LFBGA

IC FLASH 1GBIT SPI/QUAD 24LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25LE01G-RILE-ND IS25LE01G-RILE IS25LE01G-RILE IS25LE01G-RILE
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 24-LBGA BGA; 24-LBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details