Integrated Silicon Solution, Inc. Memory IS25LD040-JVLE-TR

Description
FLASH Memory IC 4Mb (512K x 8) SPI 100MHz 8-VVSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 100MHz 8-VVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS25LD040-JVLE-TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 100MHz 8-VVSOP

FLASH Memory IC 4Mb (512K x 8) SPI 100MHz 8-VVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25LD040-JVLE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LD040-JVLE-TR
Integrated Circuits (ICs) - Memory IS25LD040-JVLE-TR
IC FLASH 4MBIT SPI 100MHZ 8VVSOP

IC FLASH 4MBIT SPI 100MHZ 8VVSOP

Supplier's Site
Memory - IS25LD040-JVLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 100 MHz 8-VVSOP

FLASH Memory IC 4Mbit SPI 100 MHz 8-VVSOP

Buy Now Datasheet
IC FLASH 4MBIT SPI 100MHZ 8VVSOP

IC FLASH 4MBIT SPI 100MHZ 8VVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS25LD040-JVLE-TR-ND IS25LD040-JVLE-TR IS25LD040-JVLE-TR IS25LD040-JVLE-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10TFV02-TR - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details