Integrated Silicon Solution, Inc. Memory IS25LD020-JNLE

Description
FLASH Memory IC 2Mb (256K x 8) SPI 100MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) SPI 100MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1200-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) SPI 100MHz 8-SOIC

FLASH Memory IC 2Mb (256K x 8) SPI 100MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS25LD020-JNLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25LD020-JNLE
Integrated Circuits (ICs) - Memory IS25LD020-JNLE
IC FLASH 2MBIT SPI 100MHZ 8SOIC

IC FLASH 2MBIT SPI 100MHZ 8SOIC

Supplier's Site
IC FLASH 2MBIT SPI 100MHZ 8SOIC

IC FLASH 2MBIT SPI 100MHZ 8SOIC

Supplier's Site Datasheet
Memory - IS25LD020-JNLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 2Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1200-ND IS25LD020-JNLE IS25LD020-JNLE IS25LD020-JNLE
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details