IC FLASH 32MBIT SPI 104MHZ 8SOIC Product overview: IS25CQ032-JBLE from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25CQ032-JBLE can be used for catalog matching and distributor lookup.
Win Source Part Number: 985222-IS25CQ032-JBL
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: IS25CQ032JBLE,706-11
Base Product Number: IS25CQ032
IC FLASH 32MBIT SPI 104MHZ 8SOIC
FLASH Memory IC 32Mbit SPI 104 MHz 8-SOIC
IC FLASH 32MBIT SPI 104MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS25CQ032-JBLE | 985222-IS25CQ032-JBLE | IS25CQ032-JBLE | IS25CQ032-JBLE | IS25CQ032-JBLE |
| Product Name | 104MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 4.00E6 ns | 4.00E6 ns | 4.00E6 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; Tube | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) |