FLASH Memory IC 512Kb (64K x 8) SPI 100MHz 8-TSSOP
FLASH Memory IC 512Kbit SPI 100 MHz 8-TSSOP
IC FLASH 512KBIT SPI 8TSSOP
IC FLASH 512KBIT SPI 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1197-2-ND | IS25CD512-JDLE-TR | IS25CD512-JDLE-TR | IS25CD512-JDLE-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |