Integrated Silicon Solution, Inc. Memory IS25CD025-JDLE-TR

Description
IC FLASH 256KBIT SPI 8TSSOP
Description
IC FLASH 256KBIT SPI 8TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The IS25CD025-JDLE-TR is a 256Kbit Serial Flash memory device from Quarktwin Technology Ltd., designed for high-speed data access with a dual-output SPI bus interface capable of operating at 100 MHz. It operates on a single power supply voltage ranging from 2.70 V to 3.60 V and features low power consumption, with typical active read current at 6 mA and program/erase current at 10 mA. The device supports a wide temperature range from -40°C to +105°C, making it suitable for industrial applications. This memory device is organized into 32K x 8 bits, with a cost-effective sector/block architecture that includes uniform 4KByte sectors and 32KByte blocks. It offers hardware and software write protection options, ensuring data integrity. The IS25CD025 guarantees high endurance with 200,000 program/erase cycles per sector and a minimum data retention of 20 years. The device is available in an 8-pin TSSOP package, which is lead-free and compliant with industrial standards.

Datasheet Summary
Powered by GS/AI

The IS25CD025-JDLE-TR is a 256Kbit Serial Flash memory device from Quarktwin Technology Ltd., designed for high-speed data access with a dual-output SPI bus interface capable of operating at 100 MHz. It operates on a single power supply voltage ranging from 2.70 V to 3.60 V and features low power consumption, with typical active read current at 6 mA and program/erase current at 10 mA. The device supports a wide temperature range from -40°C to +105°C, making it suitable for industrial applications. This memory device is organized into 32K x 8 bits, with a cost-effective sector/block architecture that includes uniform 4KByte sectors and 32KByte blocks. It offers hardware and software write protection options, ensuring data integrity. The IS25CD025 guarantees high endurance with 200,000 program/erase cycles per sector and a minimum data retention of 20 years. The device is available in an 8-pin TSSOP package, which is lead-free and compliant with industrial standards.

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 256KBIT SPI 8TSSOP

IC FLASH 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - IS25CD025-JDLE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit SPI 100 MHz 8-TSSOP

FLASH Memory IC 256Kbit SPI 100 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number IS25CD025-JDLE-TR IS25CD025-JDLE-TR
Product Name Memory Memory
Memory Category Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 4347194 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details