Integrated Silicon Solution, Inc. Memory IS25CD010-JNLE

Description
FLASH Memory IC 1Mb (128K x 8) SPI 100MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) SPI 100MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1199-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) SPI 100MHz 8-SOIC

FLASH Memory IC 1Mb (128K x 8) SPI 100MHz 8-SOIC

Buy Now Datasheet
IC FLASH 1MBIT SPI 100MHZ 8SOIC

IC FLASH 1MBIT SPI 100MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS25CD010-JNLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS25CD010-JNLE
Integrated Circuits (ICs) - Memory IS25CD010-JNLE
IC FLASH 1MBIT SPI 100MHZ 8SOIC

IC FLASH 1MBIT SPI 100MHZ 8SOIC

Supplier's Site
Memory - IS25CD010-JNLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit SPI 100 MHz 8-SOIC

FLASH Memory IC 1Mbit SPI 100 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1199-ND IS25CD010-JNLE IS25CD010-JNLE IS25CD010-JNLE
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 448-S25FL064LABNFI011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers