Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989953-IS25C128A-2GL
Mounting: SMD (SMT)
Frequency: 10 MHz
Operating Supply Voltage: 5 V
Memory Size: 16 kB
Interface: SPI, Serial
Access Time: 60 ns
Density: 128 kb
Number of Pins: 8
Categories: OEM Parts(F-I)
Case / Package: SOP
Max Frequency: 5 MHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 10 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 989953-IS25C128A-2GLI |
| Product Name | OEM Parts - OEM Parts (F - I) - IS25C128A-2GLI |