Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176033-IS24C32C-2GL
Operating Supply Voltage: 5 V
Memory Size: 4 kB
Interface: 2-Wire
Access Time: 3.5 µs
Categories: Custom Parts
Case / Package: SOP
Max Frequency: 100 kHz
Alternative Parts (Cross-Reference): IS24C32C2GLI;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176033-IS24C32C-2GLI |
| Product Name | Custom Parts - Custom Parts (E - I) - IS24C32C-2GLI |