Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960971-IS24C128-3GLA
Packaging: Tape & Reel
Mounting: SMD (SMT)
Interface: 2-Wire, Serial
Access Time: 900 ns
Density: 128 kb
Number of Pins: 8
Categories: OEM Parts(F-I)
Case / Package: SOP
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960971-IS24C128-3GLA3-TR |
| Product Name | OEM Parts - OEM Parts (F - I) - IS24C128-3GLA3-TR |