Integrated Silicon Solution, Inc. Memory - IS24C01-3ZL IS24C01-3ZL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065719-IS24C01-3ZL Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: TSSOP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065719-IS24C01-3ZL Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: TSSOP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IS24C01-3ZL - 1065719-IS24C01-3ZL - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS24C01-3ZL
1065719-IS24C01-3ZL
Memory - IS24C01-3ZL 1065719-IS24C01-3ZL
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065719-IS24C01-3ZL Mounting: SMD (SMT) Memory Size: 128 B Interface: 2-Wire Access Time: 5 ms Categories: Memory Case / Package: TSSOP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065719-IS24C01-3ZL
Mounting: SMD (SMT)
Memory Size: 128 B
Interface: 2-Wire
Access Time: 5 ms
Categories: Memory
Case / Package: TSSOP
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 2020-IS24C01-3ZL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IS24C01-3ZL
Memory IC and Storage Component 2020-IS24C01-3ZL
Product overview: IS24C01-3ZL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS24C01-3ZL can be used for catalog matching and distributor lookup.

Product overview: IS24C01-3ZL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS24C01-3ZL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1065719-IS24C01-3ZL 2020-IS24C01-3ZL
Product Name Memory - IS24C01-3ZL Memory IC and Storage Component
Access Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4347553 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers