Integrated Silicon Solution, Inc. Memory IC and Storage Component IS22TF32G-JQLA1-TR

Description
IC FLASH 256GBIT EMMC 100LFBGA Product overview: IS22TF32G-JQLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22TF32G-JQLA1- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256GBIT EMMC 100LFBGA Product overview: IS22TF32G-JQLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22TF32G-JQLA1- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS22TF32G-JQLA1-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS22TF32G-JQLA1-TR
Memory IC and Storage Component 774-IS22TF32G-JQLA1-TR
IC FLASH 256GBIT EMMC 100LFBGA Product overview: IS22TF32G-JQLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22TF32G-JQLA1- TR can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT EMMC 100LFBGA Product overview: IS22TF32G-JQLA1-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS22TF32G-JQLA1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356812-IS22TF32G-JQLA1-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356812-IS22TF32G-JQLA1-TR
Integrated Circuits (ICs) - Memory - Memory 1356812-IS22TF32G-JQLA1-TR
Win Source Part Number: 1356812-IS22TF32G-JQ LA1-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 100-LBGA Supplier Device Package: 100-LFBGA (14x18) Technology: FLASH - NAND (TLC) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 256Gbit Memory Organization: 32G x 8 Memory Interface: eMMC_5.1 Clock Frequency: 200 MHz

Win Source Part Number: 1356812-IS22TF32G-JQLA1-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 100-LBGA
Supplier Device Package: 100-LFBGA (14x18)
Technology: FLASH - NAND (TLC)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 256Gbit
Memory Organization: 32G x 8
Memory Interface: eMMC_5.1
Clock Frequency: 200 MHz

Buy Now Datasheet
Memory - 706-IS22TF32G-JQLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 256GBIT EMMC 100LFBGA

IC FLASH 256GBIT EMMC 100LFBGA

Buy Now Datasheet
Memory - IS22TF32G-JQLA1-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (TLC) Memory IC 256Gbit eMMC_5.1 200 MHz 100-LFBGA (14x18)

FLASH - NAND (TLC) Memory IC 256Gbit eMMC_5.1 200 MHz 100-LFBGA (14x18)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS22TF32G-JQLA1-TR
Integrated Circuits (ICs) - Memory - Memory IS22TF32G-JQLA1-TR
IC FLASH 256GBIT EMMC 100LFBGA

IC FLASH 256GBIT EMMC 100LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS22TF32G-JQLA1-TR 1356812-IS22TF32G-JQLA1-TR 706-IS22TF32G-JQLA1-TR-ND IS22TF32G-JQLA1-TR IS22TF32G-JQLA1-TR
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile
Density 32000000 kbits 256000000 kbits 256000000 kbits
Pins 100
Supply Voltage 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 949587-9970 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers