FLASH - NAND (pSLC) Memory IC 64Gb (8G x 8) MMC 200MHz 153-VFBGA (11.5x13)
IC FLASH 64GBIT MMC 153VFBGA
IC FLASH 8GBIT 3.3V 153VFBGA
FLASH - NAND (pSLC) Memory IC 64Gbit MMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 64GBIT EMMC 153VFBGA
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS22TF08G-JCLA1-ND | IS22TF08G-JCLA1 | IS22TF08G-JCLA1 | IS22TF08G-JCLA1 | IS22TF08G-JCLA1 |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH - NAND (pSLC) | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 153-VFBGA | 153-VFBGA | BGA; 153-VFBGA | BGA; 153-VFBGA (11.5x13) |