Category: IT infrastructure Memory
Win Source Part Number: 1455237-IS21TF32G-JC
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NAND (TLC) Memory IC 256Gb (32G x 8) MMC 200MHz 153-VFBGA (11.5x13)
IC FLASH 32GBIT 3.3V 153FBGA
IC FLASH 32GBIT 3.3V 153FBGA
IC FLASH 256GBIT EMMC 153VFBGA
FLASH - NAND (TLC) Memory IC 256Gbit MMC 200 MHz 153-VFBGA (11.5x13)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455237-IS21TF32G-JCLI | 706-IS21TF32G-JCLI-ND | IS21TF32G-JCLI | IS21TF32G-JCLI | IS21TF32G-JCLI | IS21TF32G-JCLI |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH - NAND (TLC) | Flash; Non-Volatile | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 153-VFBGA | 153-VFBGA | 200 MHz | BGA; 153-VFBGA |