FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) MMC 200MHz 153-VFBGA (11.5x13)
IC FLASH 128GBIT EMMC 153VFBGA Product overview: IS21TF16G-JCLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21TF16G-JCLI can be used for catalog matching and distributor lookup.
IC FLASH 16GBIT 3.3V 153FBGA
IC FLASH 16GBIT 3.3V 153FBGA
FLASH - NAND (TLC) Memory IC 128Gbit MMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 128GBIT EMMC 153VFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21TF16G-JCLI-ND | 774-IS21TF16G-JCLI | IS21TF16G-JCLI | IS21TF16G-JCLI | IS21TF16G-JCLI | IS21TF16G-JCLI |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NAND (TLC) | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 153-VFBGA | 153-VFBGA | BGA; 153-VFBGA | 200 MHz | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount | |
| Access Time | 13.7 ns |