FLASH - NAND (TLC) Memory IC 128Gb (16G x 8) MMC 200MHz 153-VFBGA (11.5x13)
IC FLASH 16GBIT 3.3V 153FBGA
FLASH - NAND (TLC) Memory IC 128Gbit MMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 16GBIT 3.3V 153FBGA
IC FLASH 128GBIT EMMC 153VFBGA
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21TF16G-JCLI-TR-ND | IS21TF16G-JCLI-TR | IS21TF16G-JCLI-TR | IS21TF16G-JCLI-TR | IS21TF16G-JCLI-TR |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH - NAND (TLC) | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 153-VFBGA | 153-VFBGA | BGA; 153-VFBGA |