IC FLASH 1TBIT EMMC 153VFBGA
FLASH - NAND (TLC) Memory IC 1Tbit eMMC_5.1 200 MHz 153-VFBGA (11.5x13)
IC FLASH 1TBIT EMMC 153VFBGA
128GB, 153 Ball FBGA, 3.3V, RoHS
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21TF128G-JCLI-TR-ND | IS21TF128G-JCLI-TR | IS21TF128G-JCLI-TR | IS21TF128G-JCLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | FLASH - NAND (TLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 153-VFBGA | BGA; 153-VFBGA | BGA; 153-VFBGA (11.5x13) | 153-VFBGA |