Category: IT infrastructure Memory
Win Source Part Number: 1455187-IS21TF08G-JC
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NAND (TLC) Memory IC 64Gb (8G x 8) MMC 200MHz 153-VFBGA (11.5x13)
IC FLASH 8GBIT 3.3V 153FBGA
IC FLASH 8GBIT 3.3V 153FBGA
FLASH - NAND (TLC) Memory IC 64Gbit MMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 8GBIT 3.3V 153FBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455187-IS21TF08G-JCLI | 706-IS21TF08G-JCLI-ND | IS21TF08G-JCLI | IS21TF08G-JCLI | IS21TF08G-JCLI | IS21TF08G-JCLI |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NAND (TLC) | Flash; FLASH | Flash; Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 153-VFBGA | BGA | 153-VFBGA | BGA; 153-VFBGA |