FLASH - NAND (MLC) Memory IC 512Gb (64G x 8) eMMC 200MHz 100-LFBGA (14x18)
Category: IT infrastructure Memory
Win Source Part Number: 1455226-IS21ES64G-JQ
Manufacturer: ISSI, Integrated Silicon Solution Inc
FLASH - NAND (MLC) Memory IC 512Gbit eMMC 200 MHz 100-LFBGA (14x18)
IC FLASH 512GBIT EMMC 100LFBGA
IC FLASH 512GBIT EMMC 100LFBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21ES64G-JQLI-ND | 1455226-IS21ES64G-JQLI | IS21ES64G-JQLI | IS21ES64G-JQLI | IS21ES64G-JQLI |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 100-LBGA | BGA; 100-LBGA | BGA |