FLASH - NAND (MLC) Memory IC 128Gb (16G x 8) eMMC 200MHz 100-LFBGA (14x18)
IC FLASH 128GBIT EMMC 100LFBGA Product overview: IS21ES16G-JQLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES16G-JQLI can be used for catalog matching and distributor lookup.
Win Source Part Number: 956452-IS21ES16G-JQL
Series: *
Categories: Memory
IC FLASH 128GBIT EMMC 100LFBGA
FLASH - NAND (MLC) Memory IC 128Gbit eMMC 200 MHz 100-LFBGA (14x18)
IC FLASH 128GBIT EMMC 100LFBGA
IC FLASH 128GBIT EMMC 100LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21ES16G-JQLI-ND | 774-IS21ES16G-JQLI | 956452-IS21ES16G-JQLI | IS21ES16G-JQLI | IS21ES16G-JQLI | IS21ES16G-JQLI | IS21ES16G-JQLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - EMMC - IS21ES16G-JQLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH - NAND (MLC) | Flash; Non-Volatile | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 100-LBGA | BGA; 100-LBGA | 100-LBGA | BGA | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Density | 128000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits | 128000000 kbits |