Integrated Silicon Solution, Inc. Memory IS21ES16G-JCLI

Description
FLASH - NAND (MLC) Memory IC 128Gb (16G x 8) eMMC 200MHz 153-VFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND (MLC) Memory IC 128Gb (16G x 8) eMMC 200MHz 153-VFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS21ES16G-JCLI-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (MLC) Memory IC 128Gb (16G x 8) eMMC 200MHz 153-VFBGA (11.5x13)

FLASH - NAND (MLC) Memory IC 128Gb (16G x 8) eMMC 200MHz 153-VFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS21ES16G-JCLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS21ES16G-JCLI
Memory IC and Storage Component 774-IS21ES16G-JCLI
IC FLASH 128GBIT EMMC 153VFBGA Product overview: IS21ES16G-JCLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES16G-JCLI can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT EMMC 153VFBGA Product overview: IS21ES16G-JCLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES16G-JCLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Manufacturer: ISSI, Integrated Silicon Solution Inc Category: Integrated Circuits (ICs) Memory Memory Package: Tray Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 128Gbit Voltage - Supply: 2.7V ~ 3.6V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 153-VFBGA

Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 128Gbit
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 153-VFBGA

Buy Now Datasheet
IC FLASH 128GBIT EMMC 153VFBGA

IC FLASH 128GBIT EMMC 153VFBGA

Supplier's Site Datasheet
Memory - IS21ES16G-JCLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (MLC) Memory IC 128Gbit eMMC 200 MHz 153-VFBGA (11.5x13)

FLASH - NAND (MLC) Memory IC 128Gbit eMMC 200 MHz 153-VFBGA (11.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS21ES16G-JCLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS21ES16G-JCLI
Integrated Circuits (ICs) - Memory - Memory IS21ES16G-JCLI
IC FLASH 128GBIT EMMC 153VFBGA

IC FLASH 128GBIT EMMC 153VFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS21ES16G-JCLI-ND 774-IS21ES16G-JCLI IS21ES16G-JCLI IS21ES16G-JCLI IS21ES16G-JCLI
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH - NAND (MLC) Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 153-VFBGA 153-VFBGA BGA; 153-VFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Density 128000000 kbits 128000000 kbits 128000000 kbits 128000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 949588-0020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details