Alternative Parts (Cross-Reference): Cross
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NAND (MLC)
Memory Size: 64Gbit
Memory Organization: 8G x 8
IC FLASH 64GBIT EMMC 153VFBGA Product overview: IS21ES08GA-JCLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES08GA-JCLI can be used for catalog matching and distributor lookup.
FLASH - NAND (MLC) Memory IC 64Gbit eMMC 153-VFBGA (11.5x13)
IC FLASH 64GBIT EMMC 153VFBGA
IC FLASH 64GBIT EMMC 153VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21ES08GA-JCLI-ND | 774-IS21ES08GA-JCLI | IS21ES08GA-JCLI | IS21ES08GA-JCLI | IS21ES08GA-JCLI | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND (MLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 153-VFBGA | BGA; 153-VFBGA | 153-VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |