IC FLASH 64GBIT EMMC 153VFBGA Product overview: IS21ES08GA-JCLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES08GA-JCLI-
Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Memory Type: Non-Volatile
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 153-VFBGA
Supplier Device Package: 153-VFBGA (11.5x13)
IC FLASH 64GBIT EMMC 153VFBGA
IC FLASH 64GBIT EMMC 153VFBGA
FLASH - NAND (MLC) Memory IC 64Gbit eMMC 153-VFBGA (11.5x13)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS21ES08GA-JCLI-TRCT-ND | 774-IS21ES08GA-JCLI-TR | IS21ES08GA-JCLI-TR | IS21ES08GA-JCLI-TR | IS21ES08GA-JCLI-TR | |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NAND (MLC) | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 153-VFBGA | BGA; Tape & Reel (TR) | BGA | 153-VFBGA | BGA; 153-VFBGA | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits |