Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 844726-IS21ES08G-JQL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (MLC) Memory IC 64Gb (8G x 8) eMMC 100-LFBGA (14x18)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Family Name: IS21ES08
Categories: Integrated Circuits (ICs)
Case / Package: 100-LFBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND (MLC) Memory IC 64Gb (8G x 8) eMMC 200MHz 100-LFBGA (14x18)
IC FLASH 64GBIT EMMC 100LFBGA Product overview: IS21ES08G-JQLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES08G-JQLI can be used for catalog matching and distributor lookup.
IC FLASH 64GBIT EMMC 100LFBGA
IC FLASH 64GBIT EMMC 100LFBGA
IC FLASH 64GBIT EMMC 100LFBGA
FLASH - NAND (MLC) Memory IC 64Gbit eMMC 200 MHz 100-LFBGA (14x18)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 844726-IS21ES08G-JQLI | 706-IS21ES08G-JQLI-ND | 774-IS21ES08G-JQLI | IS21ES08G-JQLI | IS21ES08G-JQLI | IS21ES08G-JQLI | IS21ES08G-JQLI |
| Product Name | Memory - Flash - IS21ES08G-JQLI | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NAND (MLC) | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 100-LFBGA (14x18) | 100-LBGA | BGA | 100-LBGA | BGA; 100-LBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |