Managed NAND Flash Serial e-MMC 3.3V 64G-bit 64G/16G/8G x 1/4-bit/8-bit 100-Pin LFBGA Product overview: IS21ES08G-JQLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 3.3V, Memory IC and Storage Component, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IS21ES08G-JQLI-TR
Win Source Part Number: 956392-IS21ES08G-JQL
Series: *
Categories: Memory
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 48-IS21ES08G-JQLI-TR | 956392-IS21ES08G-JQLI-TR |
| Product Name | 8-bit 3.3V Memory IC and Storage Component | Memory - EMMC - IS21ES08G-JQLI-TR |
| Memory Category | Flash |