Win Source Part Number: 956391-IS21ES08G-JCL
Series: *
Categories: Memory
IC FLASH 64GBIT EMMC 153VFBGA Product overview: IS21ES08G-JCLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES08G-JCLI can be used for catalog matching and distributor lookup.
IC FLASH 64GBIT EMMC 153VFBGA
FLASH - NAND (MLC) Memory IC 64Gbit eMMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 64GBIT EMMC 153VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 956391-IS21ES08G-JCLI | 774-IS21ES08G-JCLI | 706-1641-ND | IS21ES08G-JCLI | IS21ES08G-JCLI | IS21ES08G-JCLI |
| Product Name | Memory - EMMC - IS21ES08G-JCLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NAND (MLC) | Flash; FLASH | Flash; Non-Volatile | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | ||
| Number of Words | 64000000 to 8000000 k |