Win Source Part Number: 955979-IS21ES04G-JCL
Series: *
Categories: Memory
IC FLASH 32GBIT EMMC 153VFBGA Product overview: IS21ES04G-JCLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS21ES04G-JCLI can be used for catalog matching and distributor lookup.
IC FLASH 32GBIT EMMC 153VFBGA
FLASH - NAND (MLC) Memory IC 32Gbit eMMC 200 MHz 153-VFBGA (11.5x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1640-ND | 955979-IS21ES04G-JCLI | 774-IS21ES04G-JCLI | IS21ES04G-JCLI | IS21ES04G-JCLI | IS21ES04G-JCLI |
| Product Name | Memory | Memory - EMMC - IS21ES04G-JCLI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NAND (MLC) | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 153-VFBGA | BGA; Tray | BGA | 153-VFBGA | BGA; 153-VFBGA |