Win Source Part Number: 971628-CG5321A-CNE3
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Powerline MIMO and SISO
Package: Tray
Standard Package: 152
Mounting: SMD (SMT)
Package / Case: 164-QFN
Supplier Device Package: 164-DRQFN
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Other Names: 2521-CG5321A-CNE3
Base Product Number: CG5321
IC G.HN POWERLINE MIMO AND SISO
Powerline MIMO and SISO 164-DRQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 971628-CG5321A-CNE3 | CG5321A-CNE3 | CG5321A-CNE3 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |