Integrated Power Designs Power Supply SRW-200-2003MARQ

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-120/200-240 VAC, 7 AMP, 50/60 HZ, OUTPUT 200 WATTS MAX, V1: 12 V / 10 A, V2: 15 V / 4 A (6APK). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-120/200-240 VAC, 7 AMP, 50/60 HZ, OUTPUT 200 WATTS MAX, V1: 12 V / 10 A, V2: 15 V / 4 A (6APK). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 177187759 - Radwell International
Willingboro, NJ, United States
Power Supply
177187759
Power Supply 177187759
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-120/200-240 VAC, 7 AMP, 50/60 HZ, OUTPUT 200 WATTS MAX, V1: 12 V / 10 A, V2: 15 V / 4 A (6APK). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-120/200-240 VAC, 7 AMP, 50/60 HZ, OUTPUT 200 WATTS MAX, V1: 12 V / 10 A, V2: 15 V / 4 A (6APK). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 177187759
Product Name Power Supply
AC Output Voltage 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227189 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details